Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
47nH Unshielded Wirewound Inductor 39A 0.24mOhm Nonstandard
47nH Unshielded Wirewound Inductor 39A 0.24mOhm Nonstandard
47nH Unshielded Wirewound Inductor 39A 0.24mOhm Nonstandard
Manufacturer: Eaton
Win Source Part Number: 1039484-FP2-S047-R
Packaging: Reel - TR
Type: Wirewound
Current Rating: 39A
Inductance: 47nH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±15%
Material - Core: Ferrite
Current - Saturation: 42A
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 0.24 mOhm
Status: Active
Temperature Range - Operating: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
SMD Power Inductor 47nH 39A Ferrite 0.24mR DCR T/R Product overview: FP2-S047-R from Eaton is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 39A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-FP2-S047-R can be used for catalog matching and distributor lookup.
| Richardson RFPD | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | FP2-S047-R | 283-FP2-S047-RCT-ND | 1039484-FP2-S047-R | 71-FP2-S047-R |
| Product Name | Power Inductor | Fixed Inductors | Fixed Inductors - FP2-S047-R | SMD 39A Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) |