FUSE CARTRIDGE 25A 250VAC 5AG Product overview: FNW-25 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 25A, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FNW-25 can be used for catalog matching and distributor lookup.
FUSE, 25A, 32V, TIME DELAY; Product Range:FNW Series; Fuse Current:25A; Voltage Rating VAC:32VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes
FUSE CARTRIDGE 25A 250VAC 5AG
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 155-FNW-25 | 94F2523 | FNW-25 |
| Product Name | 25A Circuit Protection Fuse | Fuse, 25A, 32V, Time Delay; Product Range Eaton Bussmann | Circuit Protection - Electrical, Specialty Fuses |
| Mounting | Requires Holder | ||
| Rated Current | 25 amps | 25 amps | 25 amps |
| Rated Breaking Capacity | 10000 amps | 10000 amps |