Eaton Corporation BUSS UL Class CC FNQ-R-25

Description
FUSE, 25A, 600V, TT, CLASS CC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUSS UL Class CC - FNQ-R-25 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS UL Class CC
FNQ-R-25
BUSS UL Class CC FNQ-R-25
FUSE, 25A, 600V, TT, CLASS CC

FUSE, 25A, 600V, TT, CLASS CC

Supplier's Site
 - 8548910 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 25A Voltage Rating = 600V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm

Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 25A
Voltage Rating = 600V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FNQ-R-25
Circuit Protection - Electrical, Specialty Fuses FNQ-R-25
FUSE CARTRIDGE 25A 600VAC 5AG

FUSE CARTRIDGE 25A 600VAC 5AG

Supplier's Site
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-2481-ND
Electrical, Specialty Fuses 283-2481-ND
25A 600V AC DC Fuse Cartridge Holder

25A 600V AC DC Fuse Cartridge Holder

Supplier's Site Datasheet
Fuse, 25A, 600V, Time Delay; Product Range Eaton Bussmann - 91F6002 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 25A, 600V, Time Delay; Product Range Eaton Bussmann
91F6002
Fuse, 25A, 600V, Time Delay; Product Range Eaton Bussmann 91F6002
FUSE, 25A, 600V, TIME DELAY; Product Range:CC-TRON Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 25A, 600V, TIME DELAY; Product Range:CC-TRON Series; Fuse Current:25A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;25A;Class CC;Dims 0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;25A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC
70150134
Fuse;Cylinder;Time Lag;25A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC 70150134
CC-TRON® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Rejection Type Style High Inrush Time-Delay: FNQ-R Fuses Provide Significantly More Time-Delay Protection Than the Standard UL Minimum Specification Material: Melamine Tube, Nickel-Plated Brass End Caps Physical Size: 13⁄32" × 11⁄2" Ampere rating: 1⁄4 to 30 A Interrupt Rating: 200,000 A RMS Sym. Voltage Rating: 600 VAC

CC-TRON® Time-Delay Fuses
The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
Features

  • Rejection Type Style
  • High Inrush Time-Delay: FNQ-R Fuses Provide Significantly More Time-Delay Protection Than the Standard UL Minimum Specification
  • Material: Melamine Tube, Nickel-Plated Brass End Caps
  • Physical Size: 13⁄32" × 11⁄2"
  • Ampere rating: 1⁄4 to 30 A
  • Interrupt Rating: 200,000 A RMS Sym.
  • Voltage Rating: 600 VAC
Supplier's Site

Technical Specifications

  Galco Industrial Electronics RS Components, Ltd. Acme Chip Technology Co., Limited DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number FNQ-R-25 8548910 FNQ-R-25 283-2481-ND 91F6002 70150134
Product Name BUSS UL Class CC Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses Fuse, 25A, 600V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;25A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC
Rated Voltage 600 volts 600 volts 600 volts 600 volts
Rated Current 25 amps 25 amps 25 amps 25 amps 25 amps
Rated Breaking Capacity 200000 amps 200000 amps
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 3/4A - 813MSL-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Miniature 6.3 X 32 Cylinder Fuses - 0.4M6.3x32FF - Altech Corp.
Specs
Fuse Material Glass
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
2AG Slo-Blo® Subminiature Axial Leaded Glass Body Fuse - 023003.5 - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Mounting Solderable (with leads)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers