Eaton Corporation UPC#:49711 FNQ-R-15

Description
UPC#:49711
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
UPC#:49711 - FNQ-R-15 - Heilind Electronics, Inc.
Wilmington, MA, United States
UPC#:49711
FNQ-R-15
UPC#:49711 FNQ-R-15
UPC#:49711

UPC#:49711

Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - FNQ-R-15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Electrical, Specialty Fuses
FNQ-R-15
Circuit Protection - Electrical, Specialty Fuses FNQ-R-15
FUSE CARTRIDGE 15A 600VAC/300VDC

FUSE CARTRIDGE 15A 600VAC/300VDC

Supplier's Site
Thief River Falls, MN, United States
Electrical, Specialty Fuses
283-2479-ND
Electrical, Specialty Fuses 283-2479-ND
15A 600V AC 300V DC Fuse Cartridge Holder

15A 600V AC 300V DC Fuse Cartridge Holder

Supplier's Site Datasheet
BUSS UL Class CC - FNQ-R-15 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS UL Class CC
FNQ-R-15
BUSS UL Class CC FNQ-R-15
FUSE, 15A, 600V, TT, CLASS CC

FUSE, 15A, 600V, TT, CLASS CC

Supplier's Site
Fuse, 15A, 600V, Time Delay; Product Range Eaton Bussmann - 91F6000 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 15A, 600V, Time Delay; Product Range Eaton Bussmann
91F6000
Fuse, 15A, 600V, Time Delay; Product Range Eaton Bussmann 91F6000
FUSE, 15A, 600V, TIME DELAY; Product Range:CC-TRON Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

FUSE, 15A, 600V, TIME DELAY; Product Range:CC-TRON Series; Fuse Current:15A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;15A;Class CC;Dims 0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;15A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC
70150138
Fuse;Cylinder;Time Lag;15A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC 70150138
CC-TRON® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Rejection Type Style High Inrush Time-Delay: FNQ-R Fuses Provide Significantly More Time-Delay Protection Than the Standard UL Minimum Specification Material: Melamine Tube, Nickel-Plated Brass End Caps Physical Size: 13⁄32" × 11⁄2" Ampere rating: 1⁄4 to 30 A Interrupt Rating: 200,000 A RMS Sym. Voltage Rating: 600 VAC

CC-TRON® Time-Delay Fuses
The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
Features

  • Rejection Type Style
  • High Inrush Time-Delay: FNQ-R Fuses Provide Significantly More Time-Delay Protection Than the Standard UL Minimum Specification
  • Material: Melamine Tube, Nickel-Plated Brass End Caps
  • Physical Size: 13⁄32" × 11⁄2"
  • Ampere rating: 1⁄4 to 30 A
  • Interrupt Rating: 200,000 A RMS Sym.
  • Voltage Rating: 600 VAC
Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited DigiKey Galco Industrial Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses Fuses Fuses Fuses
Product Number FNQ-R-15 FNQ-R-15 283-2479-ND FNQ-R-15 91F6000 70150138
Product Name UPC#:49711 Circuit Protection - Electrical, Specialty Fuses Electrical, Specialty Fuses BUSS UL Class CC Fuse, 15A, 600V, Time Delay; Product Range Eaton Bussmann Fuse;Cylinder;Time Lag;15A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC
Rated Voltage 600 volts 600 volts 600 volts
Rated Current 15 amps 15 amps 15 amps 15 amps
Rated Breaking Capacity 200000 amps 200000 amps
Approvals / Standards UL; CSA RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
2AG Slo-Blo® Subminiature Glass Body Fuse - 022902.5 - Littelfuse, Inc.
Specs
Fuse Type Miniature; Subminiature
Fuse Material Glass; Glass
Approvals / Standards RoHS; UL; CSA
View Details
fuse GLDIII 500V, super quick acting - GLDIII 500V - SCHURTER Inc
Specs
Features Fast Acting
Rated Voltage 500 volts
Rated Breaking Capacity 50000 amps
View Details
Miniature 5 X 25 Cylinder Fuses - 0.5M5x25M - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details