Cooper Bussmann, Inc. Fuse;Cylinder;Time Lag;0.25A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC FNQ-R-1-4

Description
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 250mA Voltage Rating = 600V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8511325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings. Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems. Current Rating = 250mA Voltage Rating = 600V ac Fuse Speed = T Fuse Size = 10 x 38mm Diameter = 10.3mm Overall Length = 38.1mm

Professional range of Bussmann midget fuses and accessories that are 600V rated and available with different current ratings.
Fast blow. Mounting Style - Holder. Termination Style - Clip. Body Material - Melamine or Fibre available. Typical Applications:. DC control circuits that require fast acting protection. PV systems.
Current Rating = 250mA
Voltage Rating = 600V ac
Fuse Speed = T
Fuse Size = 10 x 38mm
Diameter = 10.3mm
Overall Length = 38.1mm

Supplier's Site
Fuse;Cylinder;Time Lag;0.25A;Class CC;Dims 0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;0.25A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC
70150121
Fuse;Cylinder;Time Lag;0.25A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC 70150121
CC-TRON® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Rejection Type Style High Inrush Time-Delay: FNQ-R Fuses Provide Significantly More Time-Delay Protection Than the Standard UL Minimum Specification Material: Melamine Tube, Nickel-Plated Brass End Caps Physical Size: 13⁄32" × 11⁄2" Ampere rating: 1⁄4 to 30 A Interrupt Rating: 200,000 A RMS Sym. Voltage Rating: 600 VAC

CC-TRON® Time-Delay Fuses
The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents.
Features

  • Rejection Type Style
  • High Inrush Time-Delay: FNQ-R Fuses Provide Significantly More Time-Delay Protection Than the Standard UL Minimum Specification
  • Material: Melamine Tube, Nickel-Plated Brass End Caps
  • Physical Size: 13⁄32" × 11⁄2"
  • Ampere rating: 1⁄4 to 30 A
  • Interrupt Rating: 200,000 A RMS Sym.
  • Voltage Rating: 600 VAC
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 8511325 70150121
Product Name Fuse;Cylinder;Time Lag;0.25A;Class CC;Dims 0.41x1.5";Melamine;Cartridge;600VAC
Rated Voltage 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 6A - 813MSL-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Miniature 5 X 20 Cylinder Fuses - 0.032M5x20M - Altech Corp.
Specs
Fuse Type Miniature; Protective
Mounting Replaceable
Approvals / Standards IEC; VDE
View Details
5x20mm Time Lag Glass Body Cartridge Fuse Designed to IEC Specification - 0219.200 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS
Features Time Lag
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Operating Temperature 40 to 125 C (104 to 257 F)
View Details
3 suppliers