Eaton Corporation 3A 5AG FUSE TIME DELAY FNQ-3

Description
3A 5AG FUSE TIME DELAY
Request a Quote Datasheet
Description
3A 5AG FUSE TIME DELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 5AG FUSE TIME DELAY - FNQ-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
3A 5AG FUSE TIME DELAY
FNQ-3
3A 5AG FUSE TIME DELAY FNQ-3
3A 5AG FUSE TIME DELAY

3A 5AG FUSE TIME DELAY

Buy Now
Cartridge Fuses - 8511230 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cartridge Fuses
8511230
Cartridge Fuses 8511230
Eaton FNQ-3 Cartridge Fuse

Eaton FNQ-3 Cartridge Fuse

Supplier's Site
Singapore, Singapore
3A 500V Circuit Protection Fuse
139-FNQ-3
3A 500V Circuit Protection Fuse 139-FNQ-3
Fuse Midget Slow Blow Acting 3A 500V Holder Cartridge 10.32 X 38.1mm Fiber Carton CSA/UL Product overview: FNQ-3 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FNQ-3 can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 3A 500V Holder Cartridge 10.32 X 38.1mm Fiber Carton CSA/UL Product overview: FNQ-3 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 3A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FNQ-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 2041-1018-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2041-1018-ND
Electrical, Specialty Fuses 2041-1018-ND
3A 600V AC DC Fuse Cartridge Holder

3A 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
BUSS Fuses - FNQ-3 - Galco Industrial Electronics
Madison Heights, MI, United States
BUSS Fuses
FNQ-3
BUSS Fuses FNQ-3
BUSS MIDGET FUSE

BUSS MIDGET FUSE

Supplier's Site
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FNQ-3
Circuit Protection - Electrical, Specialty Fuses FNQ-3
FUSE CARTRIDGE 3A 600VAC 5AG

FUSE CARTRIDGE 3A 600VAC 5AG

Supplier's Site
Fuse;Cylinder;Time Lag;3A;Dims 0.4063x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;3A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC
70150094
Fuse;Cylinder;Time Lag;3A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC 70150094
Tron® Time-Delay Fuses Physical Size: 13⁄32" × 11⁄2" Construction: Fibre Tube UL Listed and CSA Certified

Tron® Time-Delay Fuses

  • Physical Size: 13⁄32" × 11⁄2"
  • Construction: Fibre Tube
  • UL Listed and CSA Certified
Supplier's Site
Fuse, 3A, 500V, Time Delay; Product Range Eaton Bussmann - 96F6104 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 3A, 500V, Time Delay; Product Range Eaton Bussmann
96F6104
Fuse, 3A, 500V, Time Delay; Product Range Eaton Bussmann 96F6104
FUSE, 3A, 500V, TIME DELAY; Product Range:FNQ Series; Fuse Current:3A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 3A, 500V, TIME DELAY; Product Range:FNQ Series; Fuse Current:3A; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Galco Industrial Electronics Acme Chip Technology Co., Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses Fuses Fuses Fuses
Product Number FNQ-3 8511230 139-FNQ-3 2041-1018-ND FNQ-3 FNQ-3 70150094 96F6104
Product Name 3A 5AG FUSE TIME DELAY Cartridge Fuses 3A 500V Circuit Protection Fuse Electrical, Specialty Fuses BUSS Fuses Circuit Protection - Electrical, Specialty Fuses Fuse;Cylinder;Time Lag;3A;Dims 0.4063x1.5";Fiberglass;Cartridge;500VAC Fuse, 3A, 500V, Time Delay; Product Range Eaton Bussmann
Features Time Lag Time Lag Time Lag
Fuse Material Fibre Fiberglass Glass
Approvals / Standards RoHS UL; CSA
Rated Voltage 500 volts 600 volts 500 volts 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N3.15TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 486-2516-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 002625032 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 12 amps
View Details