Eaton Corporation 188MA Circuit Protection Fuse FNQ-3/16

Description
FUSE CARTRIDGE 188MA 600VAC 5AG Product overview: FNQ-3/16 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 188MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 188MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FNQ-3/16 can be used for catalog matching and distributor lookup.
Request a Quote
Description
FUSE CARTRIDGE 188MA 600VAC 5AG Product overview: FNQ-3/16 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 188MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 188MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FNQ-3/16 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Eaton Bussmann FNQ Series Fuse, rated at 187.5mA and 500V, is a time-delay fuse designed for applications involving motor control transformers and circuits with in-rush currents. It features a size of 13/32" x 1-1/2" (10.3mm x 38.1mm) and is constructed with a fiber tube and nickel-plated brass endcaps. The fuse has an interrupting rating of 10,000A and is UL listed under standard 248-14. It is also CSA certified. Recommended fuse blocks and holders for this fuse include various open and panel-mount options. Compliance with the European Union Low Voltage Directive is indicated by the CE logo.

Datasheet Summary
Powered by GS/AI

The Eaton Bussmann FNQ Series Fuse, rated at 187.5mA and 500V, is a time-delay fuse designed for applications involving motor control transformers and circuits with in-rush currents. It features a size of 13/32" x 1-1/2" (10.3mm x 38.1mm) and is constructed with a fiber tube and nickel-plated brass endcaps. The fuse has an interrupting rating of 10,000A and is UL listed under standard 248-14. It is also CSA certified. Recommended fuse blocks and holders for this fuse include various open and panel-mount options. Compliance with the European Union Low Voltage Directive is indicated by the CE logo.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
188MA Circuit Protection Fuse
155-FNQ-3/16
188MA Circuit Protection Fuse 155-FNQ-3/16
FUSE CARTRIDGE 188MA 600VAC 5AG Product overview: FNQ-3/16 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 188MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 188MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FNQ-3/16 can be used for catalog matching and distributor lookup.

FUSE CARTRIDGE 188MA 600VAC 5AG Product overview: FNQ-3/16 from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 188MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 188MA, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-FNQ-3/16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - FNQ-3/16-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
FNQ-3/16-ND
Electrical, Specialty Fuses FNQ-3/16-ND
188mA 600V AC DC Fuse Cartridge Holder

188mA 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Fuse, 187.5Ma, 500V, Time Delay; Product Range Eaton Bussmann - 02B2909 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 187.5Ma, 500V, Time Delay; Product Range Eaton Bussmann
02B2909
Fuse, 187.5Ma, 500V, Time Delay; Product Range Eaton Bussmann 02B2909
FUSE, 187.5mA, 500V, TIME DELAY; Product Range:FNQ Series; Fuse Current:187.5mA; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 187.5mA, 500V, TIME DELAY; Product Range:FNQ Series; Fuse Current:187.5mA; Voltage Rating VAC:500VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FNQ-3/16
Circuit Protection - Electrical, Specialty Fuses FNQ-3/16
FUSE CARTRIDGE 188MA 600VAC 5AG

FUSE CARTRIDGE 188MA 600VAC 5AG

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 155-FNQ-3/16 FNQ-3/16-ND 02B2909 FNQ-3/16
Product Name 188MA Circuit Protection Fuse Electrical, Specialty Fuses Fuse, 187.5Ma, 500V, Time Delay; Product Range Eaton Bussmann Circuit Protection - Electrical, Specialty Fuses
Mounting Requires Holder
Approvals / Standards RoHS RoHS; UL; CSA
Rated Current 0.1875 amps 0.1880 amps 0.1875 amps 0.1880 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Cartridge Fuses - VF312/VF318 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Fast Acting
Rated Voltage 32 volts
View Details