Eaton Corporation Electrical, Specialty Fuses FNM-7

Description
7A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
7A 250V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - FNM-7-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
FNM-7-ND
Electrical, Specialty Fuses FNM-7-ND
7A 250V AC DC Fuse Cartridge Holder

7A 250V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
7A 200A Circuit Protection Fuse
139-FNM-7
7A 200A Circuit Protection Fuse 139-FNM-7
Electric Fuse, Time Delay Blow, 7A, 250VAC, 200A (IR), Inline/holder, MIDGET, Product overview: FNM-7 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FNM-7 can be used for catalog matching and distributor lookup.

Electric Fuse, Time Delay Blow, 7A, 250VAC, 200A (IR), Inline/holder, MIDGET, Product overview: FNM-7 from Eaton is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7A, 200A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 7A, 200A, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-FNM-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuse;Cylinder;Time Lag;7A;Sz 5AG;Dims 0.41x1.5
Fort Worth, TX, USA
Fuse;Cylinder;Time Lag;7A;Sz 5AG;Dims 0.41x1.5";Fiberglass;Cartridge;250VAC
70150985
Fuse;Cylinder;Time Lag;7A;Sz 5AG;Dims 0.41x1.5";Fiberglass;Cartridge;250VAC 70150985
Time-Delay Ferrule Fuses Physical Size: 13⁄32" × 11⁄2" (5 AG) Construction: Fibre Tube UL Listed and CSA Certified

Time-Delay Ferrule Fuses

  • Physical Size: 13⁄32" × 11⁄2" (5 AG)
  • Construction: Fibre Tube
  • UL Listed and CSA Certified
Supplier's Site
Circuit Protection - Electrical, Specialty Fuses - FNM-7 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Electrical, Specialty Fuses
FNM-7
Circuit Protection - Electrical, Specialty Fuses FNM-7
FUSE CARTRIDGE 7A 250VAC 5AG

FUSE CARTRIDGE 7A 250VAC 5AG

Supplier's Site
Fuse, 7A, 250V, Time Delay; Product Range Eaton Bussmann - 94F2203 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 7A, 250V, Time Delay; Product Range Eaton Bussmann
94F2203
Fuse, 7A, 250V, Time Delay; Product Range Eaton Bussmann 94F2203
FUSE, 7A, 250V, TIME DELAY; Product Range:Fusetron FNM Series; Fuse Current:7A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 7A, 250V, TIME DELAY; Product Range:Fusetron FNM Series; Fuse Current:7A; Voltage Rating VAC:250VAC; Voltage Rating VDC:-; Fuse Size Metric:10.3mm x 38.1mm; Fuse Size Imperial:13/32" x 1-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number FNM-7-ND 139-FNM-7 70150985 FNM-7 94F2203
Product Name Electrical, Specialty Fuses 7A 200A Circuit Protection Fuse Fuse;Cylinder;Time Lag;7A;Sz 5AG;Dims 0.41x1.5";Fiberglass;Cartridge;250VAC Circuit Protection - Electrical, Specialty Fuses Fuse, 7A, 250V, Time Delay; Product Range Eaton Bussmann
Approvals / Standards RoHS; UL; CSA RoHS
Rated Current 7 amps 7 amps 7 amps 7 amps 7 amps
Rated Breaking Capacity 200 amps 200 amps
Fuse Material Fiberglass Glass
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Fuse Material Thermoplastic
Approvals / Standards RoHS
Rated Voltage 600 volts
View Details
Solar PV Fuses - PV XL3 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 1500 volts
Rated Current 250 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details