Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
EATON CORPORATION
FMS-15 -- EATON'S BUSSMANN SERIES FMS-15 AUTOMOTIVE FMS FUSE, 15A, 32VDC, GREY
Eaton Corporation
Eaton's Bussmann Series FMS-15 Automotive FMS Fuse, 15A, 32VDC, Grey
FMS-15
Description
Eaton's Bussmann Series FMS-15 Automotive FMS Fuse Category: Cartridge Fuses Manufacturer: Eaton Series: FMS Series Slotted Female Micro Fuse Constructed of PA6T nylon with tin-plated copper terminals Space-saving fuses are used on newer vehicles Fuse Type: Slow Blow Interrupt Rating: 1,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Waytek, Inc.
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Eaton's Bussmann Series FMS-15 Automotive FMS Fuse Category: Cartridge Fuses Manufacturer: Eaton Series: FMS Series Slotted Female Micro Fuse Constructed of PA6T nylon with tin-plated copper terminals Space-saving fuses are used on newer vehicles Fuse Type: Slow Blow Interrupt Rating: 1,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Waytek, Inc.
Chanhassen, MN, United States
Eaton's Bussmann Series FMS-15 Automotive FMS Fuse, 15A, 32VDC, Grey
45345
Eaton's Bussmann Series FMS-15 Automotive FMS Fuse, 15A, 32VDC, Grey
45345
Eaton's Bussmann Series FMS-15 Automotive FMS Fuse Category: Cartridge Fuses Manufacturer: Eaton Series: FMS Series Slotted Female Micro Fuse Constructed of PA6T nylon with tin-plated copper terminals Space-saving fuses are used on newer vehicles Fuse Type: Slow Blow Interrupt Rating: 1,000A @ 32VDC Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Eaton's Bussmann Series FMS-15 Automotive FMS Fuse
Category: Cartridge Fuses
Manufacturer: Eaton
Series: FMS Series Slotted Female Micro Fuse
Constructed of PA6T nylon with tin-plated copper terminals
Space-saving fuses are used on newer vehicles
Fuse Type: Slow Blow
Interrupt Rating: 1,000A @ 32VDC
Operating Temperature: -40°F (-40°C) to 257°F (125°C)
Supplier's Site
Datasheet
DigiKey
Thief River Falls, MN, United States
Fuses
2041-FMS-15-ND
Fuses
2041-FMS-15-ND
SLOTTED MICRO FEMALE MAXI 15 AM
SLOTTED MICRO FEMALE MAXI 15 AM
Buy Now
Datasheet
Technical Specifications
Waytek, Inc.
DigiKey
Product Category
Fuses
Fuses
Product Number
45345
2041-FMS-15-ND
Product Name
Eaton's Bussmann Series FMS-15 Automotive FMS Fuse, 15A, 32VDC, Grey
Fuses
Fuse Type
Automotive
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
Circuit Protection Fuse
LELK1-1REC4-31462-40-V
Specs
Mounting
Panel Mount
Approvals / Standards
RoHS
View Details
Altech Corp.
Fuses
002645113
Specs
Rated Voltage
690 volts
Rated Current
25 amps
View Details
WAGO
Fuse
282-698/281-413
View Details
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-12
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.2500 amps
View Details
4
suppliers