Cooper Bussmann, Inc. Military Fuseholder, 30A, 250Vac, Panel; Fuse Holder Type Eaton Bussmann FHL12U

Description
MILITARY FUSEHOLDER, 30A, 250VAC, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Stud; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: No
Datasheet
Description
MILITARY FUSEHOLDER, 30A, 250VAC, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Stud; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military Fuseholder, 30A, 250Vac, Panel; Fuse Holder Type Eaton Bussmann - 25H8861 - Newark, An Avnet Company
Chicago, IL, United States
Military Fuseholder, 30A, 250Vac, Panel; Fuse Holder Type Eaton Bussmann
25H8861
Military Fuseholder, 30A, 250Vac, Panel; Fuse Holder Type Eaton Bussmann 25H8861
MILITARY FUSEHOLDER, 30A, 250VAC, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Stud; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: No

MILITARY FUSEHOLDER, 30A, 250VAC, PANEL; Fuse Holder Type:Indicating Fuse Holder; Fuse Current:30A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Stud; No. of Fuses:1Fuses; Product Range:-; Voltage Rating VAC:250V RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fuse Holders
Product Number 25H8861
Product Name Military Fuseholder, 30A, 250Vac, Panel; Fuse Holder Type Eaton Bussmann
Normal Operating Current 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuseholders - 486-1160-ND - DigiKey
Specs
Rated Operating Voltage 500 volts
View Details
4 suppliers
Fuse Holders - 2773920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal Operating Current 6.3 amps
Operating Temperature 86 to 185 F (30 to 85 C)
View Details
Fuse Holder - 2422 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 400 amps
View Details
Phenolic Base Holder for 3 3AG Fuses - 3538 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm)
Normal Operating Current 15 amps
Mounting Rivet
View Details
2 suppliers