Eaton Corporation Thermal Overload/Heater FH57

Description
HEATER, 41.6-45 AMP AMBIENT, FOR STARTER SIZE 2, TYPE A AND B. FREE 2 YEAR RADWELL WARRANTY
Description
HEATER, 41.6-45 AMP AMBIENT, FOR STARTER SIZE 2, TYPE A AND B. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 6210453 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
6210453
Thermal Overload/Heater 6210453
HEATER, 41.6-45 AMP AMBIENT, FOR STARTER SIZE 2, TYPE A AND B. FREE 2 YEAR RADWELL WARRANTY

HEATER, 41.6-45 AMP AMBIENT, FOR STARTER SIZE 2, TYPE A AND B. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 6210453
Product Name Thermal Overload/Heater
Continuous Current 45 amps
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09W01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
View Details
3 Pole AC Coil Contactors - MC-130A-AC500V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Motor Starters - 206137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 121 HP
Three Phase Power 121 HP
DC Horsepower 121 HP
View Details
Solid State Overload/Relay - 20660393 - Radwell International
Specs
Device Technology Solid State
AC Motor Phase Three
View Details