Eaton Corporation Thermal Overload/Heater FH27

Description
THERMAL OVERLOAD HEATER ELEMENT, A200 SERIES, TYPE FH, 2.93-3.21 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL OVERLOAD HEATER ELEMENT, A200 SERIES, TYPE FH, 2.93-3.21 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload/Heater - 4511403 - Radwell International
Willingboro, NJ, United States
Thermal Overload/Heater
4511403
Thermal Overload/Heater 4511403
THERMAL OVERLOAD HEATER ELEMENT, A200 SERIES, TYPE FH, 2.93-3.21 AMP. FREE 2 YEAR RADWELL WARRANTY

THERMAL OVERLOAD HEATER ELEMENT, A200 SERIES, TYPE FH, 2.93-3.21 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 4511403
Product Name Thermal Overload/Heater
Continuous Current 3.21 amps
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC/DC Contactors - MC-400A-300V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 12 A Contactor - 100-C12EY10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Motor Starters - 206131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 49.59 HP
Three Phase Power 49.59 HP
DC Horsepower 49.59 HP
View Details