Eaton Corp. / Commercial Controls Division Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer FDE322521

Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 225A; Product Range:C Series; Current Rating:225A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet
Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 225A; Product Range:C Series; Current Rating:225A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer - 37AC8297 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer
37AC8297
Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer 37AC8297
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 225A; Product Range:C Series; Current Rating:225A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

ELECTRONIC CIRCUIT BREAKER, 3 POLE, 225A; Product Range:C Series; Current Rating:225A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 37AC8297
Product Name Electronic Circuit Breaker, 3 Pole, 225A; Product Range Eaton Cutler Hammer
Rated Current 225 amps
Unlock Full Specs
to access all available technical data