Eaton Corp. / Commercial Controls Division Electronic Circuit Breaker, 3 Pole, 80A; Product Range Eaton Cutler Hammer FDE308036

Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 80A; Product Range:C Series; Current Rating:80A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet
Description
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 80A; Product Range:C Series; Current Rating:80A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Circuit Breaker, 3 Pole, 80A; Product Range Eaton Cutler Hammer - 37AC8292 - Newark, An Avnet Company
Chicago, IL, United States
Electronic Circuit Breaker, 3 Pole, 80A; Product Range Eaton Cutler Hammer
37AC8292
Electronic Circuit Breaker, 3 Pole, 80A; Product Range Eaton Cutler Hammer 37AC8292
ELECTRONIC CIRCUIT BREAKER, 3 POLE, 80A; Product Range:C Series; Current Rating:80A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

ELECTRONIC CIRCUIT BREAKER, 3 POLE, 80A; Product Range:C Series; Current Rating:80A; No. of Poles:3 Pole; Supply Voltage:600V; Circuit Breaker Mounting:DIN Rail, Panel; Load Current Max:-; Trip Time:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 37AC8292
Product Name Electronic Circuit Breaker, 3 Pole, 80A; Product Range Eaton Cutler Hammer
Rated Current 80 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 7-1393252-7 - TE Connectivity
Specs
Rated Current 2 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
2 suppliers
Circuit Breaker - 82910080 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-1-1-65-4-8-10-A-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details
Circuit Breakers - 486-2332-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details