Eaton Corp. / Commercial Controls Division Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer FD2080

Description
CIRCUIT BREAKER, 2 POLE, 80A; Product Range:FD Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet
Description
CIRCUIT BREAKER, 2 POLE, 80A; Product Range:FD Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer - 50K7162 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer
50K7162
Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer 50K7162
CIRCUIT BREAKER, 2 POLE, 80A; Product Range:FD Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

CIRCUIT BREAKER, 2 POLE, 80A; Product Range:FD Series; Current Rating:80A; No. of Poles:2 Pole; Voltage Rating VDC:250VDC; Voltage Rating VAC:600VAC; Circuit Breaker Mounting:DIN Rail, Panel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 50K7162
Product Name Circuit Breaker, 2 Pole, 80A; Product Range Eaton Cutler Hammer
Rated AC Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 3A - QMB-033-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
10A Push-to-Reset Single Pole Circuit Breaker - 51610070 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 10 amps
Rated Breaking Capacity 10 amps
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details