THERMAL-MAGNETIC CIRCUIT BREAKER, WITH NON-INTERCHANGEABLE TRIP UNIT, TYPE FB, 2 POLE, 600 VAC / 250 VDC, 25 AMP RATING, STANDARD. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Circuit Breakers |
| Product Number | 67819958 |
| Product Name | Molded Case Circuit Breaker |
| Rated AC Voltage | 600 volts |