Eaton-ePDU® Circuit Breaker, 2 Pole, B Typ, 16A; Product Range Eaton Moeller FAZ6-B16/2

Description
CIRCUIT BREAKER, 2 POLE, B TYP, 16A; Product Range:FAZ6 Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (17-Dec-20 RoHS Compliant: Yes
Description
CIRCUIT BREAKER, 2 POLE, B TYP, 16A; Product Range:FAZ6 Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (17-Dec-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker, 2 Pole, B Typ, 16A; Product Range Eaton Moeller - 63W3969 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 2 Pole, B Typ, 16A; Product Range Eaton Moeller
63W3969
Circuit Breaker, 2 Pole, B Typ, 16A; Product Range Eaton Moeller 63W3969
CIRCUIT BREAKER, 2 POLE, B TYP, 16A; Product Range:FAZ6 Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (17-Dec-20 RoHS Compliant: Yes

CIRCUIT BREAKER, 2 POLE, B TYP, 16A; Product Range:FAZ6 Series; Current Rating:16A; No. of Poles:2 Pole; Voltage Rating V DC:-; Voltage Rating VAC:400VAC; Circuit Breaker Mounting:DIN Rail, Panel; SVHC:No SVHC (17-Dec-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 63W3969
Product Name Circuit Breaker, 2 Pole, B Typ, 16A; Product Range Eaton Moeller
Rated AC Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - A-0709P -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
Circuit Breakers - 2946-787-3861/000-2000-ND - DigiKey
Specs
Rated Current 20 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details