Eaton-ePDU® Circuit Breakers FAZ-D3/2

Description
FAZ UL 1077 2P 3A D CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 2P 3A D CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-D3/2-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-D3/2-ND
Circuit Breakers 5730-FAZ-D3/2-ND
FAZ UL 1077 2P 3A D CURVE

FAZ UL 1077 2P 3A D CURVE

Buy Now Datasheet
Panel Mount Circuit Breaker - 40326385 - Radwell International
Willingboro, NJ, United States
Panel Mount Circuit Breaker
40326385
Panel Mount Circuit Breaker 40326385
MINIATURE SUPPLEMENTARY PROTECTOR, 3 AMP, 480Y / 277 VAC / 96 VDC, 2-POLE, D CURVE, THERMAL MAGNETIC, 5KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

MINIATURE SUPPLEMENTARY PROTECTOR, 3 AMP, 480Y / 277 VAC / 96 VDC, 2-POLE, D CURVE, THERMAL MAGNETIC, 5KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-D3/2-ND 40326385
Product Name Circuit Breakers Panel Mount Circuit Breaker
Rated Current 3 amps 3 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444948 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 2 amps
Rated Breaking Capacity 6000 amps
View Details
Circuit Breakers - 486-2851-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Electronic circuit breaker - 787-1664/000-004 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0702F -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details