Eaton-ePDU® Circuit Breakers FAZ-D20/3

Description
FAZ UL 1077 3P 20A D CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 3P 20A D CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-D20/3-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-D20/3-ND
Circuit Breakers 5730-FAZ-D20/3-ND
FAZ UL 1077 3P 20A D CURVE

FAZ UL 1077 3P 20A D CURVE

Buy Now Datasheet
Din Rail Mount Circuit Breaker - 40326167 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
40326167
Din Rail Mount Circuit Breaker 40326167
CIRCUIT BREAKER, FAZ SERIES, MINIATURE, 3 POLE, 20 AMP RATING, 240/415 VAC OPERATING VOLTAGE, D CURVE, IP20/IP40 ENCLOSURE PROTECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, FAZ SERIES, MINIATURE, 3 POLE, 20 AMP RATING, 240/415 VAC OPERATING VOLTAGE, D CURVE, IP20/IP40 ENCLOSURE PROTECTION, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thermal Magnetic Circuit Breaker; Product Range Eaton Cutler Hammer - 58M6331 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker; Product Range Eaton Cutler Hammer
58M6331
Thermal Magnetic Circuit Breaker; Product Range Eaton Cutler Hammer 58M6331
THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAZ Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; External Depth:71mm; External Width:52.5mm RoHS Compliant: Yes

THERMAL MAGNETIC CIRCUIT BREAKER; Product Range:FAZ Series; Current Rating:20A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; External Depth:71mm; External Width:52.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Miniature Ckt Breaker, 3P, 20A, 415Vac Rohs Compliant Eaton Moeller - 74AH0356 - Newark, An Avnet Company
Chicago, IL, United States
Miniature Ckt Breaker, 3P, 20A, 415Vac Rohs Compliant Eaton Moeller
74AH0356
Miniature Ckt Breaker, 3P, 20A, 415Vac Rohs Compliant Eaton Moeller 74AH0356
MINIATURE CKT BREAKER, 3P, 20A, 415VAC ROHS COMPLIANT: YES

MINIATURE CKT BREAKER, 3P, 20A, 415VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-D20/3-ND 40326167 58M6331 74AH0356
Product Name Circuit Breakers Din Rail Mount Circuit Breaker Thermal Magnetic Circuit Breaker; Product Range Eaton Cutler Hammer Miniature Ckt Breaker, 3P, 20A, 415Vac Rohs Compliant Eaton Moeller
Rated Current 20 amps 20 amps 20 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breaker - 82910050 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 8 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-2-7335-112-ND - DigiKey
Specs
Approvals / Ratings RoHS Compliant
View Details
Circuit Breakers - 486-4410.0525-ND - DigiKey
Specs
Rated Current 3 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2 suppliers