Eaton-ePDU® Circuit Breakers FAZ-C40/3

Description
FAZ UL 1077 3P 40A C CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 3P 40A C CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-C40/3-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-C40/3-ND
Circuit Breakers 5730-FAZ-C40/3-ND
FAZ UL 1077 3P 40A C CURVE

FAZ UL 1077 3P 40A C CURVE

Buy Now Datasheet
Din Rail Mount Circuit Breaker - 47271220 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
47271220
Din Rail Mount Circuit Breaker 47271220
CIRCUIT BREAKER, MINIATURE, 40 AMP, 3 POLE, 240-415 VAC, 15 KA, C-CURVE, DIN RAIL MOUNT, -40 TO +75 DEGREES C, IP20/40, 278877. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, MINIATURE, 40 AMP, 3 POLE, 240-415 VAC, 15 KA, C-CURVE, DIN RAIL MOUNT, -40 TO +75 DEGREES C, IP20/40, 278877. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Breaker, Thermal Magnetic, 3P, 40A; Product Range Eaton Cutler Hammer - 87K2007 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 40A; Product Range Eaton Cutler Hammer
87K2007
Circuit Breaker, Thermal Magnetic, 3P, 40A; Product Range Eaton Cutler Hammer 87K2007
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 40A; Product Range:FAZ Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 40A; Product Range:FAZ Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-C40/3-ND 47271220 87K2007
Product Name Circuit Breakers Din Rail Mount Circuit Breaker Circuit Breaker, Thermal Magnetic, 3P, 40A; Product Range Eaton Cutler Hammer
Rated Current 40 amps 40 amps 40 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - AS168X-CB3DG150N-ND - DigiKey
Specs
Rated Current 15 amps
Trip System Type Thermal Magnetic
Mounting Style Din Rail Mounted
View Details
Circuit Breakers & Accessories - 1BU63M - Powell Electronics, Inc.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 209-2-1-62F-3-8-26-ND - DigiKey
Specs
Rated Current 26 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers