Eaton Corp. / Commercial Controls Division Product Range Eaton Cutler Hammer FAZ-C40/3-RT

Description
Product Range:FAZ Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
Product Range:FAZ Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Eaton Cutler Hammer - 58M6220 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Eaton Cutler Hammer
58M6220
Product Range Eaton Cutler Hammer 58M6220
Product Range:FAZ Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:FAZ Series; Current Rating:40A; No. of Poles:3 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 58M6220
Product Name Product Range Eaton Cutler Hammer
Rated AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
MCBs - 1444801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 240 volts
Rated Current 40 amps
Rated Breaking Capacity 10000 amps
View Details
Circuit Breakers - 486-4827-ND - DigiKey
Specs
Rated Current 8 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Circuit Breakers - 723-209-2-1-63-3-8-10-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Magnetic Hydraulic
Features Trip Indicator
View Details