IEC SUPP PROTECTOR,40A,277/48
EATON MINIATURE SUPPLEMENTARY PROTECTOR, 40A, 480Y / 277 VAC / 96 VDC, 2-POLE, C CURVE, THERMAL MAGNETIC, 5KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 40A; Product Range:FAZ Series; Current Rating:40A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
| DigiKey | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 5730-FAZ-C40/2-ND | 40304618 | 58M6217 |
| Product Name | Circuit Breakers | Molded Case Circuit Breaker | Circuit Breaker, Thermal Magnetic, 2P, 40A; Product Range Eaton Cutler Hammer |
| Rated Current | 40 amps | 40 amps | |
| Mounting Style | Din Rail Mounted | ||
| Manual Actuator Type | Toggle | ||
| Approvals / Ratings | CSA, UL1077 | ||
| Rated AC Voltage | 277 volts | 277 volts |