Eaton-ePDU® Circuit Breakers FAZ-C32/3

Description
FAZ UL 1077 3P 32A C CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 3P 32A C CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-C32/3-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-C32/3-ND
Circuit Breakers 5730-FAZ-C32/3-ND
FAZ UL 1077 3P 32A C CURVE

FAZ UL 1077 3P 32A C CURVE

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 3P, 32A; Product Range Eaton Cutler Hammer - 87K0320 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 32A; Product Range Eaton Cutler Hammer
87K0320
Circuit Breaker, Thermal Magnetic, 3P, 32A; Product Range Eaton Cutler Hammer 87K0320
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 32A; Product Range:FAZ Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; External Depth:71mm RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 32A; Product Range:FAZ Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail; External Depth:71mm RoHS Compliant: Yes

Supplier's Site Datasheet
Din Rail Mount Circuit Breaker - 40304473 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
40304473
Din Rail Mount Circuit Breaker 40304473
EATON MINIATURE SUPPLEMENTARY PROTECTOR, 32A, 480Y / 277 VAC / 96 VDC, 3-POLE, C CURVE, THERMAL MAGNETIC, 10KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

EATON MINIATURE SUPPLEMENTARY PROTECTOR, 32A, 480Y / 277 VAC / 96 VDC, 3-POLE, C CURVE, THERMAL MAGNETIC, 10KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Din Rail Mount Circuit Breaker - 123490206 - Radwell International
Willingboro, NJ, United States
Din Rail Mount Circuit Breaker
123490206
Din Rail Mount Circuit Breaker 123490206
CIRCUIT BREAKER, 32 AMP, 10KA, 480Y/277VAC, 3 POLE, C-CURVE. FREE 2 YEAR RADWELL WARRANTY

CIRCUIT BREAKER, 32 AMP, 10KA, 480Y/277VAC, 3 POLE, C-CURVE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
KRMR Miniature - FAZ-C32/3 - Galco Industrial Electronics
Madison Heights, MI, United States
KRMR Miniature
FAZ-C32/3
KRMR Miniature FAZ-C32/3
Circuit Breaker, 3-P, 32A/480V, C,

Circuit Breaker, 3-P, 32A/480V, C,

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Radwell International Galco Industrial Electronics
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-C32/3-ND 87K0320 40304473 123490206 FAZ-C32/3
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 3P, 32A; Product Range Eaton Cutler Hammer Din Rail Mount Circuit Breaker Din Rail Mount Circuit Breaker KRMR Miniature
Rated Current 32 amps 32 amps 32 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

MCBs - 1444949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rated AC Voltage 400 volts
Rated Current 10 amps
Rated Breaking Capacity 6000 amps
View Details
Circuit Breakers - T11-311R-10-TZZ01-ND - DigiKey
Specs
Rated Current 10 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
Electronic circuit breaker - 787-1668/006-1054 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Circuit Breakers - A-0702X -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 12 volts
Rated Current 1 to 20 amps
View Details