Eaton-ePDU® Circuit Breakers FAZ-C25/3

Description
FAZ UL 1077 3P 25A C CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 3P 25A C CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-C25/3-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-C25/3-ND
Circuit Breakers 5730-FAZ-C25/3-ND
FAZ UL 1077 3P 25A C CURVE

FAZ UL 1077 3P 25A C CURVE

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 3P, 25A; Product Range Eaton Cutler Hammer - 32M7851 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 25A; Product Range Eaton Cutler Hammer
32M7851
Circuit Breaker, Thermal Magnetic, 3P, 25A; Product Range Eaton Cutler Hammer 32M7851
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 25A; Product Range:FAZ Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; External Depth:71mm; Voltage AC:0VRoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 25A; Product Range:FAZ Series; Current Rating:25A; No. of Poles:3 Pole; Voltage Rating VDC:48VDC; Voltage Rating VAC:480VAC; Circuit Breaker Mounting:DIN Rail; External Depth:71mm; Voltage AC:0VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-C25/3-ND 32M7851
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 3P, 25A; Product Range Eaton Cutler Hammer
Rated Current 25 amps 25 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data