Eaton Corp. / Commercial Controls Division Circuit Breakers FAZ-C15/3-RT

Description
FAZ 3P 15A C CURVE RING TERM
Request a Quote Datasheet
Description
FAZ 3P 15A C CURVE RING TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-C15/3-RT-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-C15/3-RT-ND
Circuit Breakers 5730-FAZ-C15/3-RT-ND
FAZ 3P 15A C CURVE RING TERM

FAZ 3P 15A C CURVE RING TERM

Buy Now Datasheet
Product Range Eaton Cutler Hammer - 58M6139 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Eaton Cutler Hammer
58M6139
Product Range Eaton Cutler Hammer 58M6139
Product Range:FAZ Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Product Range:FAZ Series; Current Rating:15A; No. of Poles:3 Pole; Voltage Rating VDC:48V; Voltage Rating VAC:240VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-C15/3-RT-ND 58M6139
Product Name Circuit Breakers Product Range Eaton Cutler Hammer
Rated Current 15 amps 15 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 209-3-1REC4-66-4-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Plug-in
View Details
Circuit Breakers - T11-211-2.3-424-ND - DigiKey
Specs
Rated Current 2.3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Motor Protection - 1221337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details