Eaton-ePDU® Circuit Breakers FAZ-C1/2

Description
FAZ UL 1077 2P 1A C CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 2P 1A C CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-C1/2-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-C1/2-ND
Circuit Breakers 5730-FAZ-C1/2-ND
FAZ UL 1077 2P 1A C CURVE

FAZ UL 1077 2P 1A C CURVE

Buy Now Datasheet
Circuit Breaker, 1A, 2Pole; Product Range Eaton Moeller - 96K9758 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, 1A, 2Pole; Product Range Eaton Moeller
96K9758
Circuit Breaker, 1A, 2Pole; Product Range Eaton Moeller 96K9758
CIRCUIT BREAKER, 1A, 2POLE; Product Range:FAZ Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating V DC:48VDC; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (17-Dec-2015); Breaking Capacity RoHS Compliant: Yes

CIRCUIT BREAKER, 1A, 2POLE; Product Range:FAZ Series; Current Rating:1A; No. of Poles:2 Pole; Voltage Rating V DC:48VDC; Voltage Rating VAC:415VAC; Circuit Breaker Mounting:DIN Rail; SVHC:No SVHC (17-Dec-2015); Breaking Capacity RoHS Compliant: Yes

Supplier's Site Datasheet
Molded Case Circuit Breaker - 40310042 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
40310042
Molded Case Circuit Breaker 40310042
EATON MINIATURE SUPPLEMENTARY PROTECTOR, 1A, 480Y / 277 VAC / 96 VDC, 2-POLE, C CURVE, THERMAL MAGNETIC, 10KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

EATON MINIATURE SUPPLEMENTARY PROTECTOR, 1A, 480Y / 277 VAC / 96 VDC, 2-POLE, C CURVE, THERMAL MAGNETIC, 10KA @ 480Y/277 VAC INTERRUPTING RATING, 35MM DIN RAIL MOUNT.. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-C1/2-ND 96K9758 40310042
Product Name Circuit Breakers Circuit Breaker, 1A, 2Pole; Product Range Eaton Moeller Molded Case Circuit Breaker
Rated Current 1 amps 1 amps
Trip System Type Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Distribution Boards - 117182 - RS Components, Ltd.
Specs
Rated Current 63 amps
View Details
Circuit Breakers - 486-3050-ND - DigiKey
Specs
Rated Current 5 amps
Trip System Type Thermal
Manual Actuator Type Other; (Push to Reset)
View Details
2 suppliers
Electronic circuit breaker - 787-1664/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers