Eaton-ePDU® Circuit Breakers FAZ-B32/3

Description
FAZ UL 1077 3P 32A B CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 3P 32A B CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-B32/3-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-B32/3-ND
Circuit Breakers 5730-FAZ-B32/3-ND
FAZ UL 1077 3P 32A B CURVE

FAZ UL 1077 3P 32A B CURVE

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 3P, 32A; Product Range Eaton Cutler Hammer - 58M6052 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 32A; Product Range Eaton Cutler Hammer
58M6052
Circuit Breaker, Thermal Magnetic, 3P, 32A; Product Range Eaton Cutler Hammer 58M6052
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 32A; Product Range:FAZ Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 32A; Product Range:FAZ Series; Current Rating:32A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-B32/3-ND 58M6052
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 3P, 32A; Product Range Eaton Cutler Hammer
Rated Current 32 amps 32 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-1664/212-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
QMB Series Thermal Circuit Breaker, 3A - QMB-033-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 3 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - 4410.0065 - 4410.0065 - Win Source Electronics
Specs
Rated AC Voltage 240 volts
Rated DC Voltage 28 volts
Trip System Type Thermal Magnetic
View Details
3 suppliers
Circuit Breakers - A-0709Q -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details