Eaton-ePDU® Circuit Breakers FAZ-B16/3

Description
FAZ UL 1077 3P 16A B CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 3P 16A B CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-B16/3-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-B16/3-ND
Circuit Breakers 5730-FAZ-B16/3-ND
FAZ UL 1077 3P 16A B CURVE

FAZ UL 1077 3P 16A B CURVE

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 3P, 16A; Product Range Eaton Cutler Hammer - 58M6034 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 3P, 16A; Product Range Eaton Cutler Hammer
58M6034
Circuit Breaker, Thermal Magnetic, 3P, 16A; Product Range Eaton Cutler Hammer 58M6034
CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 16A; Product Range:FAZ Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 3P, 16A; Product Range:FAZ Series; Current Rating:16A; No. of Poles:3 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-B16/3-ND 58M6034
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 3P, 16A; Product Range Eaton Cutler Hammer
Rated Current 16 amps 16 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-4411.0010-ND - DigiKey
Specs
Rated Current 20 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QMB Series Thermal Circuit Breaker, 12A - QMB-123-11C3N-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 12 amps
Trip System Type Thermal
View Details
2 suppliers
Single Pole Supplementary D-Trip Circuit Breakers - 1DU20R - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 20 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers