Eaton-ePDU® Circuit Breakers FAZ-B15/2

Description
FAZ UL 1077 2P 15A B CURVE
Request a Quote Datasheet
Description
FAZ UL 1077 2P 15A B CURVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 5730-FAZ-B15/2-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
5730-FAZ-B15/2-ND
Circuit Breakers 5730-FAZ-B15/2-ND
FAZ UL 1077 2P 15A B CURVE

FAZ UL 1077 2P 15A B CURVE

Buy Now Datasheet
Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Eaton Cutler Hammer - 58M6028 - Newark, An Avnet Company
Chicago, IL, United States
Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Eaton Cutler Hammer
58M6028
Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Eaton Cutler Hammer 58M6028
CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:FAZ Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

CIRCUIT BREAKER, THERMAL MAGNETIC, 2P, 15A; Product Range:FAZ Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125VDC; Voltage Rating VAC:277VAC; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 5730-FAZ-B15/2-ND 58M6028
Product Name Circuit Breakers Circuit Breaker, Thermal Magnetic, 2P, 15A; Product Range Eaton Cutler Hammer
Rated Current 15 amps 15 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data