Tripp Lite by Eaton Easy Pull Type-B Connectors - (M/M set of DVI-Single-Link) EZB-DVIM-2

Description
Easy Pull Connector Kit includes: 2 x DVI-D Single Link Male Cable - 1 ft. pigtail. Completes your Easy Pull trunk run with a finished appearance. Digital video support up to 1080p. Use with either PVC or Plenum digital trunk cables. Requires B120-000 DVI signal booster. Features Eliminates the need to field terminate DVI connectors Allows cable to be run according to code - inside conduit, drop ceilings, etc. Makes pulling long cables fast and easy Digital trunk cables available in 50 and 100 ft. lengths Requires B120-000 DVI signal booster High quality digital cable supports resolutions up to 1080p
Description
Easy Pull Connector Kit includes: 2 x DVI-D Single Link Male Cable - 1 ft. pigtail. Completes your Easy Pull trunk run with a finished appearance. Digital video support up to 1080p. Use with either PVC or Plenum digital trunk cables. Requires B120-000 DVI signal booster. Features Eliminates the need to field terminate DVI connectors Allows cable to be run according to code - inside conduit, drop ceilings, etc. Makes pulling long cables fast and easy Digital trunk cables available in 50 and 100 ft. lengths Requires B120-000 DVI signal booster High quality digital cable supports resolutions up to 1080p

Suppliers

Company
Product
Description
Supplier Links
Easy Pull Type-B Connectors - (M/M set of DVI-Single-Link) - EZB-DVIM-2 - Tripp Lite by Eaton
Chicago, IL, United States
Easy Pull Type-B Connectors - (M/M set of DVI-Single-Link)
EZB-DVIM-2
Easy Pull Type-B Connectors - (M/M set of DVI-Single-Link) EZB-DVIM-2
Easy Pull Connector Kit includes: 2 x DVI-D Single Link Male Cable - 1 ft. pigtail. Completes your Easy Pull trunk run with a finished appearance. Digital video support up to 1080p. Use with either PVC or Plenum digital trunk cables. Requires B120-000 DVI signal booster. Features Eliminates the need to field terminate DVI connectors Allows cable to be run according to code - inside conduit, drop ceilings, etc. Makes pulling long cables fast and easy Digital trunk cables available in 50 and 100 ft. lengths Requires B120-000 DVI signal booster High quality digital cable supports resolutions up to 1080p

Easy Pull Connector Kit includes: 2 x DVI-D Single Link Male Cable - 1 ft. pigtail. Completes your Easy Pull trunk run with a finished appearance. Digital video support up to 1080p. Use with either PVC or Plenum digital trunk cables. Requires B120-000 DVI signal booster.

Features

  • Eliminates the need to field terminate DVI connectors
  • Allows cable to be run according to code - inside conduit, drop ceilings, etc.
  • Makes pulling long cables fast and easy
  • Digital trunk cables available in 50 and 100 ft. lengths
  • Requires B120-000 DVI signal booster
  • High quality digital cable supports resolutions up to 1080p
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Electrical Connectors
Product Number EZB-DVIM-2
Product Name Easy Pull Type-B Connectors - (M/M set of DVI-Single-Link)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Entry Modules (PEM) - 486-3-103-841-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
HyperMod Series: Heavy Duty Modular Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details