Tripp Lite by Eaton Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video EZA-VGACSAF-2

Description
Easy Pull Connector Kit includes: 2 x HD15 Female, 2 x stereo 3.5mm jack, 4 x RCA Red/White Audio jacks, and 2 x Yellow Composite Video jack, with 2 x faceplates and 1 ft. pigtails. Video support up to 1600 x 1200. Use with either PVC or Plenum Easy Pull trunk cables. Features Easy Pull, SVGA / 3.5mm / Red-White RCA Audio / Composite Video, Female to Female Eliminates the need to field terminate VGA connectors Allows cable to be run according to code - inside conduit, drop ceilings, etc. Makes pulling long cables fast and easy Trunk cables available in 35 ft., 50 ft. and 100 ft. lengths, PVC or Plenum rated jackets Support resolutions up to 1600 x 1200
Description
Easy Pull Connector Kit includes: 2 x HD15 Female, 2 x stereo 3.5mm jack, 4 x RCA Red/White Audio jacks, and 2 x Yellow Composite Video jack, with 2 x faceplates and 1 ft. pigtails. Video support up to 1600 x 1200. Use with either PVC or Plenum Easy Pull trunk cables. Features Easy Pull, SVGA / 3.5mm / Red-White RCA Audio / Composite Video, Female to Female Eliminates the need to field terminate VGA connectors Allows cable to be run according to code - inside conduit, drop ceilings, etc. Makes pulling long cables fast and easy Trunk cables available in 35 ft., 50 ft. and 100 ft. lengths, PVC or Plenum rated jackets Support resolutions up to 1600 x 1200

Suppliers

Company
Product
Description
Supplier Links
Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video - EZA-VGACSAF-2 - Tripp Lite by Eaton
Chicago, IL, United States
Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video
EZA-VGACSAF-2
Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video EZA-VGACSAF-2
Easy Pull Connector Kit includes: 2 x HD15 Female, 2 x stereo 3.5mm jack, 4 x RCA Red/White Audio jacks, and 2 x Yellow Composite Video jack, with 2 x faceplates and 1 ft. pigtails. Video support up to 1600 x 1200. Use with either PVC or Plenum Easy Pull trunk cables. Features Easy Pull, SVGA / 3.5mm / Red-White RCA Audio / Composite Video, Female to Female Eliminates the need to field terminate VGA connectors Allows cable to be run according to code - inside conduit, drop ceilings, etc. Makes pulling long cables fast and easy Trunk cables available in 35 ft., 50 ft. and 100 ft. lengths, PVC or Plenum rated jackets Support resolutions up to 1600 x 1200

Easy Pull Connector Kit includes: 2 x HD15 Female, 2 x stereo 3.5mm jack, 4 x RCA Red/White Audio jacks, and 2 x Yellow Composite Video jack, with 2 x faceplates and 1 ft. pigtails. Video support up to 1600 x 1200. Use with either PVC or Plenum Easy Pull trunk cables.

Features

  • Easy Pull, SVGA / 3.5mm / Red-White RCA Audio / Composite Video, Female to Female
  • Eliminates the need to field terminate VGA connectors
  • Allows cable to be run according to code - inside conduit, drop ceilings, etc.
  • Makes pulling long cables fast and easy
  • Trunk cables available in 35 ft., 50 ft. and 100 ft. lengths, PVC or Plenum rated jackets
  • Support resolutions up to 1600 x 1200
Supplier's Site

Technical Specifications

  Tripp Lite by Eaton
Product Category Electrical Connectors
Product Number EZA-VGACSAF-2
Product Name Easy Pull Type-A Connectors - F/F set of VGA, 3.5mm, RCA Audio, Composite Video
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Powerpole ® Connector Housing, Red - 1327-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers