Tripp Lite by Eaton Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 100-ft. EZA-100

Description
Tripp Lite's EZA-100 100 ft. Easy Pull VGA Trunk cable makes pulling video cable through conduit or confined areas a breeze. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft. and 100 ft. lengths, PVC and plenum rated. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200. Trunk also carries Audio signals when used with Easy Pull end kits that feature Audio connections. Features Eliminates the need to field terminate VGA connectors Detachable, screw-on connectors Allows cable to be run according to code - inside conduit, drop ceilings, etc. At a diameter of 7/8 in., it makes pulling long cables fast and easy Protects entire cable from strain, dirt, debris and damage Choose from a variety of connector combinations for the perfect fit Available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated Supports Video and Audio pass through depending on end kit used
Request a Quote Datasheet
Description
Tripp Lite's EZA-100 100 ft. Easy Pull VGA Trunk cable makes pulling video cable through conduit or confined areas a breeze. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft. and 100 ft. lengths, PVC and plenum rated. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200. Trunk also carries Audio signals when used with Easy Pull end kits that feature Audio connections. Features Eliminates the need to field terminate VGA connectors Detachable, screw-on connectors Allows cable to be run according to code - inside conduit, drop ceilings, etc. At a diameter of 7/8 in., it makes pulling long cables fast and easy Protects entire cable from strain, dirt, debris and damage Choose from a variety of connector combinations for the perfect fit Available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated Supports Video and Audio pass through depending on end kit used
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 100-ft. - EZA-100 - Tripp Lite by Eaton
Chicago, IL, United States
Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 100-ft.
EZA-100
Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 100-ft. EZA-100
Tripp Lite's EZA-100 100 ft. Easy Pull VGA Trunk cable makes pulling video cable through conduit or confined areas a breeze. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft. and 100 ft. lengths, PVC and plenum rated. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200. Trunk also carries Audio signals when used with Easy Pull end kits that feature Audio connections. Features Eliminates the need to field terminate VGA connectors Detachable, screw-on connectors Allows cable to be run according to code - inside conduit, drop ceilings, etc. At a diameter of 7/8 in., it makes pulling long cables fast and easy Protects entire cable from strain, dirt, debris and damage Choose from a variety of connector combinations for the perfect fit Available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated Supports Video and Audio pass through depending on end kit used

Tripp Lite's EZA-100 100 ft. Easy Pull VGA Trunk cable makes pulling video cable through conduit or confined areas a breeze. Threaded ends feature screw on pull-caps, which can be attached to fish tape. Choose from a variety of connector choices that easily screw on to the threaded ends of the trunk cable. Trunk cables are available in 35 ft., 50 ft. and 100 ft. lengths, PVC and plenum rated. Cable ends are colored-coded green to denote VGA applications (Digital trunk cables are Yellow). Cable features triple-shielded construction with 75 ohm coax conductors for RGBHV signals supporting resolutions up to 1600 x 1200. Trunk also carries Audio signals when used with Easy Pull end kits that feature Audio connections.

Features

  • Eliminates the need to field terminate VGA connectors
  • Detachable, screw-on connectors
  • Allows cable to be run according to code - inside conduit, drop ceilings, etc.
  • At a diameter of 7/8 in., it makes pulling long cables fast and easy
  • Protects entire cable from strain, dirt, debris and damage
  • Choose from a variety of connector combinations for the perfect fit
  • Available in 35 ft., 50 ft. and 100 ft. lengths, both PVC and plenum rated
  • Supports Video and Audio pass through depending on end kit used
Supplier's Site
Circular Cable Assemblies - EZA-100-ND - DigiKey
Thief River Falls, MN, United States
Circular Cable Assemblies
EZA-100-ND
Circular Cable Assemblies EZA-100-ND
Cable Assembly 100.0' (30.5m)

Cable Assembly 100.0' (30.5m)

Buy Now Datasheet
Cable Assemblies - Circular Cable Assemblies - EZA-100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Circular Cable Assemblies
EZA-100
Cable Assemblies - Circular Cable Assemblies EZA-100
CBL 14POS FMALE TO FMALE 100'

CBL 14POS FMALE TO FMALE 100'

Supplier's Site

Technical Specifications

  Tripp Lite by Eaton DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number EZA-100 EZA-100-ND EZA-100
Product Name Easy Pull Long-Run Display Cable - Type-A Analog PVC Trunk Cable, 100-ft. Circular Cable Assemblies Cable Assemblies - Circular Cable Assemblies
Application Audio; Video Computer
Product Type VGA Cable VGA Cable
Cable Length 100 ft (305 dm) 100 ft (305 dm) 100 ft (305 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details