Eaton Corporation
Plugs and Receptacles
EZ5262GY
Description
MODULAR 15A DUPLEX, GY
Request a Quote
Email Supplier
Datasheet
Description
MODULAR 15A DUPLEX, GY
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
6215-EZ5262GY-ND |
|
Product Name
|
Plugs and Receptacles |
|
Mounting
|
Outlet Box
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details