Eaton Corp. / Commercial Controls Division Selector Handle, Red, Standard; No. Of Poles Eaton Cutler Hammer ER53030UPGR

Description
SELECTOR HANDLE, RED, STANDARD; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:-; Product Range:R Series RoHS Compliant: No
Datasheet
Description
SELECTOR HANDLE, RED, STANDARD; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:-; Product Range:R Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Selector Handle, Red, Standard; No. Of Poles Eaton Cutler Hammer - 41T3523 - Newark, An Avnet Company
Chicago, IL, United States
Selector Handle, Red, Standard; No. Of Poles Eaton Cutler Hammer
41T3523
Selector Handle, Red, Standard; No. Of Poles Eaton Cutler Hammer 41T3523
SELECTOR HANDLE, RED, STANDARD; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:-; Product Range:R Series RoHS Compliant: No

SELECTOR HANDLE, RED, STANDARD; No. of Poles:3 Pole; Contact Voltage AC Max:600V; Contact Current AC Max:30A; IP / NEMA Rating:NEMA 4X; Switch Disconnector Terminal Style:-; Switch Disconnector Mountng Type:-; Product Range:R Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 41T3523
Product Name Selector Handle, Red, Standard; No. Of Poles Eaton Cutler Hammer
Unlock Full Specs
to access all available technical data

Similar Products