Eaton | Power Quality Power Distribution Units Eaton Metered Input ePDUs EMI104-10

Description
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address. Eaton Metered Input ePDUs - FEATURES New ePDU G3 models feature ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address High density units support up to 25 1U/2U servers or three blade server chassis Easy read digital ammeter reduces local monitoring time Clearly labeled circuits simplify load balancing Reading available via Ethernet connection over a network UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements
Description
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address. Eaton Metered Input ePDUs - FEATURES New ePDU G3 models feature ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address High density units support up to 25 1U/2U servers or three blade server chassis Easy read digital ammeter reduces local monitoring time Clearly labeled circuits simplify load balancing Reading available via Ethernet connection over a network UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Units Eaton Metered Input ePDUs - EMI104-10 - Eaton | Power Quality
Raleigh, NC, USA
Power Distribution Units Eaton Metered Input ePDUs
EMI104-10
Power Distribution Units Eaton Metered Input ePDUs EMI104-10
Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address. Eaton Metered Input ePDUs - FEATURES New ePDU G3 models feature ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address High density units support up to 25 1U/2U servers or three blade server chassis Easy read digital ammeter reduces local monitoring time Clearly labeled circuits simplify load balancing Reading available via Ethernet connection over a network UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements

Eaton Metered Input ePDUs provide remote monitoring of the current draw of individual sections via network communication. This capability, combined with state-of-the-art software allows you to aggregate the information from many ePDUs in one location. A local display is also available for phase balancing and for easy start-up and provisioning of servers. New ePDU G3 Metered Input models feature best-in-class technologies, including ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address.

Eaton Metered Input ePDUs - FEATURES

  • New ePDU G3 models feature ±1% billing grade accuracy, an advanced LCD pixel display, a hot-swap meter and the ability to daisy chain four ePDUs to share the same network connection and IP address
  • High density units support up to 25 1U/2U servers or three blade server chassis
  • Easy read digital ammeter reduces local monitoring time
  • Clearly labeled circuits simplify load balancing
  • Reading available via Ethernet connection over a network
  • UL Listed (UL489) branch circuit breakers meet UL60950-1 Edition requirements
Supplier's Site
Power Distribution - 47588491 - Radwell International
Willingboro, NJ, United States
Power Distribution
47588491
Power Distribution 47588491
EPDU MI 38U-A IN: L6-30P 24A 1P OUT: 36XC13:6XC19. FREE 2 YEAR RADWELL WARRANTY

EPDU MI 38U-A IN: L6-30P 24A 1P OUT: 36XC13:6XC19. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Eaton | Power Quality Radwell International
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number EMI104-10 47588491
Product Name Power Distribution Units Eaton Metered Input ePDUs Power Distribution
Voltage 115V; 208V; 230V; 100 to 240 VAC
Frequency 50Hz; 60Hz
Phase Single
Number of Outlets 42
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Potential distribution module - 830-800/000-318 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details