Cooper Bussmann, Inc. Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann EM912805

Description
TB, WIRE TO BRD, 5POS, 24-10AWG; Pitch Spacing:7.62mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 5POS, 24-10AWG; Pitch Spacing:7.62mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 99AC0257 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
99AC0257
Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 99AC0257
TB, WIRE TO BRD, 5POS, 24-10AWG; Pitch Spacing:7.62mm; No. of Positions:5Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

TB, WIRE TO BRD, 5POS, 24-10AWG; Pitch Spacing:7.62mm; No. of Positions:5Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM912805 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM912805
Fixed Terminal Blocks EM912805
Fixed Terminal Blocks EUROMAG EM9128 SERIES, 05 POLE

Fixed Terminal Blocks EUROMAG EM9128 SERIES, 05 POLE

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99AC0257 EM912805
Product Name Tb, Wire To Brd, 5Pos, 24-10Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 24 to 10 AWG 24 to 10 AWG
Voltage Rating 300 volts 300 volts
Current Rating 30 amps 30 amps
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Wire to Board - 2946-2086-1131/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Pluggable Terminal Blocks - CPMXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details