Cooper Bussmann, Inc. Fixed Terminal Blocks EM912802

Description
Fixed Terminal Blocks EUROMAG EM9128 SERIES, 02 POLE
Datasheet
Description
Fixed Terminal Blocks EUROMAG EM9128 SERIES, 02 POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM912802 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM912802
Fixed Terminal Blocks EM912802
Fixed Terminal Blocks EUROMAG EM9128 SERIES, 02 POLE

Fixed Terminal Blocks EUROMAG EM9128 SERIES, 02 POLE

Buy Now Datasheet
Tb, Wire To Brd, 2Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 99AC0254 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 2Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
99AC0254
Tb, Wire To Brd, 2Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 99AC0254
TB, WIRE TO BRD, 2POS, 24-10AWG; Pitch Spacing:7.62mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

TB, WIRE TO BRD, 2POS, 24-10AWG; Pitch Spacing:7.62mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM912802 99AC0254
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 2Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1444309 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7761-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-05A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 5
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers