Cooper Bussmann, Inc. Fixed Terminal Blocks EM912708

Description
Fixed Terminal Blocks EUROMAG EM9127 SERIES, 08 POLE
Datasheet
Description
Fixed Terminal Blocks EUROMAG EM9127 SERIES, 08 POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM912708 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM912708
Fixed Terminal Blocks EM912708
Fixed Terminal Blocks EUROMAG EM9127 SERIES, 08 POLE

Fixed Terminal Blocks EUROMAG EM9127 SERIES, 08 POLE

Buy Now Datasheet
Tb, Wire To Brd, 8Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 99AC0245 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 8Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
99AC0245
Tb, Wire To Brd, 8Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 99AC0245
TB, WIRE TO BRD, 8POS, 24-10AWG; Pitch Spacing:7.5mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

TB, WIRE TO BRD, 8POS, 24-10AWG; Pitch Spacing:7.5mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM912708 99AC0245
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 8Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1986723-9 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
4 suppliers
Turret Term Board - 15234 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Type 95.23 - PCB socket (for changeover contacts only) - 9523 - Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details