Cooper Bussmann, Inc. Fixed Terminal Blocks EM912707

Description
Fixed Terminal Blocks EUROMAG EM9127 SERIES, 07 POLE
Datasheet
Description
Fixed Terminal Blocks EUROMAG EM9127 SERIES, 07 POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM912707 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM912707
Fixed Terminal Blocks EM912707
Fixed Terminal Blocks EUROMAG EM9127 SERIES, 07 POLE

Fixed Terminal Blocks EUROMAG EM9127 SERIES, 07 POLE

Buy Now Datasheet
Tb, Wire To Brd, 7Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 99AC0244 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
99AC0244
Tb, Wire To Brd, 7Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 99AC0244
TB, WIRE TO BRD, 7POS, 24-10AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

TB, WIRE TO BRD, 7POS, 24-10AWG; Pitch Spacing:7.5mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM912707 99AC0244
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 7Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4H-04A1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Pluggable Terminal Blocks - CIMXX0V6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Flange Screws
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details