Fixed Terminal Blocks EUROMAG EM9127 SERIES, 03 POLE
TB, WIRE TO BRD, 3POS, 24-10AWG; Pitch Spacing:7.5mm; No. of Positions:3Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | EM912703 | 99AC0240 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Brd, 3Pos, 24-10Awg; Pitch Spacing Eaton Bussmann |
| Mounting Options | PCB | |
| Termination Options | Screw Clamp; Spring Clamp; Spring Cage, Screw | |
| Approvals | UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 3 |