Cooper Bussmann, Inc. Fixed Terminal Blocks EM912609

Description
Fixed Terminal Blocks EUROMAG EM9126 SERIES, 09 POLE
Datasheet
Description
Fixed Terminal Blocks EUROMAG EM9126 SERIES, 09 POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM912609 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM912609
Fixed Terminal Blocks EM912609
Fixed Terminal Blocks EUROMAG EM9126 SERIES, 09 POLE

Fixed Terminal Blocks EUROMAG EM9126 SERIES, 09 POLE

Buy Now Datasheet
Tb, Wire To Brd, 9Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 99AC0231 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 9Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
99AC0231
Tb, Wire To Brd, 9Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 99AC0231
TB, WIRE TO BRD, 9POS, 24-10AWG; Pitch Spacing:6.35mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

TB, WIRE TO BRD, 9POS, 24-10AWG; Pitch Spacing:6.35mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM912609 99AC0231
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 9Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546570-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611/1000-542 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -35 to 70 C (-31 to 158 F)
View Details
2 suppliers
Terminal Blocks - 29.966 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers