Cooper Bussmann, Inc. Fixed Terminal Blocks EM912607

Description
Fixed Terminal Blocks EUROMAG EM9126 SERIES, 07 POLE
Datasheet
Description
Fixed Terminal Blocks EUROMAG EM9126 SERIES, 07 POLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM912607 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM912607
Fixed Terminal Blocks EM912607
Fixed Terminal Blocks EUROMAG EM9126 SERIES, 07 POLE

Fixed Terminal Blocks EUROMAG EM9126 SERIES, 07 POLE

Buy Now Datasheet
Tb, Wire To Brd, 7Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 30AC6570 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 7Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
30AC6570
Tb, Wire To Brd, 7Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 30AC6570
TB, WIRE TO BRD, 7POS, 24-10AWG; Pitch Spacing:6.35mm; No. of Positions:7Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

TB, WIRE TO BRD, 7POS, 24-10AWG; Pitch Spacing:6.35mm; No. of Positions:7Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:30A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM912607 30AC6570
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 7Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Screw Clamp; Spring Clamp; Spring Cage, Screw
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 7
Unlock Full Specs
to access all available technical data

Similar Products

Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminals - 2844.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
Fuse plug - 2003-911 - WAGO
Specs
Operating Temperature -60 to 105 C (-76 to 221 F)
Terminal Block Type Fuse Holder or Fuse Block
Voltage Rating 250 volts
View Details
Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details