Cooper Bussmann, Inc. Headers, Plugs and Sockets EM501502

Description
"2 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"2 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 283-5135-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
283-5135-ND
Headers, Plugs and Sockets 283-5135-ND
"2 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"2 Position Terminal Block Plug for Unshrouded Header 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
Euromag Em5015 Series 02 Pole / Cooper Bussmann Eaton Bussmann - 39AJ8345 - Newark, An Avnet Company
Chicago, IL, United States
Euromag Em5015 Series 02 Pole / Cooper Bussmann Eaton Bussmann
39AJ8345
Euromag Em5015 Series 02 Pole / Cooper Bussmann Eaton Bussmann 39AJ8345
EUROMAG EM5015 SERIES 02 POLE / COOPER BUSSMANN

EUROMAG EM5015 SERIES 02 POLE / COOPER BUSSMANN

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 283-5135-ND 39AJ8345
Product Name Headers, Plugs and Sockets Euromag Em5015 Series 02 Pole / Cooper Bussmann Eaton Bussmann
Geometry Right Angle; 90°
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190811 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Din Rail, Channel - 2946-2000-5311-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 20 AWG
View Details