Cooper Bussmann, Inc. Tb, Wire To Brd, 16Pos, 26-16Awg; Pitch Spacing Eaton Bussmann EM392316

Description
TB, WIRE TO BRD, 16POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 16POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 16Pos, 26-16Awg; Pitch Spacing Eaton Bussmann - 99AC0173 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 16Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
99AC0173
Tb, Wire To Brd, 16Pos, 26-16Awg; Pitch Spacing Eaton Bussmann 99AC0173
TB, WIRE TO BRD, 16POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 16POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:16Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM392316 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM392316
Fixed Terminal Blocks EM392316
Fixed Terminal Blocks 16P EM3923 Series

Fixed Terminal Blocks 16P EM3923 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99AC0173 EM392316
Product Name Tb, Wire To Brd, 16Pos, 26-16Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 26 to 16 AWG 16 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

Type 95.P3 - Socket with Push-in terminals - 95P3 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals IMQ-grande, EAC-1, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Metric Pin Spacing Top Wire Circuit Terminal Blocks - 30.167 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Triple-deck terminal block - Ground terminal block - 2002-3207 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details