Cooper Bussmann, Inc. Fixed Terminal Blocks EM392313

Description
Fixed Terminal Blocks 13P EM3923 Series
Datasheet
Description
Fixed Terminal Blocks 13P EM3923 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM392313 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM392313
Fixed Terminal Blocks EM392313
Fixed Terminal Blocks 13P EM3923 Series

Fixed Terminal Blocks 13P EM3923 Series

Buy Now Datasheet
Tb, Wire To Brd, 13Pos, 26-16Awg; Pitch Spacing Eaton Bussmann - 99AC0170 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 13Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
99AC0170
Tb, Wire To Brd, 13Pos, 26-16Awg; Pitch Spacing Eaton Bussmann 99AC0170
TB, WIRE TO BRD, 13POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:13Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 13POS, 26-16AWG; Pitch Spacing:3.5mm; No. of Positions:13Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM392313 99AC0170
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 13Pos, 26-16Awg; Pitch Spacing Eaton Bussmann
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 13
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Single Row and Tri-Barrier Blocks - HD-336-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals UL Listing Mark; ROHS
Operating Temperature -55 to 95 C (-67 to 203 F)
View Details