Cooper Bussmann, Inc. Tb, Wire To Brd, 3Pos, 24-10Awg; Pitch Spacing Eaton Bussmann EM390803

Description
TB, WIRE TO BRD, 3POS, 24-10AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V
Datasheet
Description
TB, WIRE TO BRD, 3POS, 24-10AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Brd, 3Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 99AC0152 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
99AC0152
Tb, Wire To Brd, 3Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 99AC0152
TB, WIRE TO BRD, 3POS, 24-10AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V

TB, WIRE TO BRD, 3POS, 24-10AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V

Supplier's Site Datasheet
Fixed Terminal Blocks - EM390803 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM390803
Fixed Terminal Blocks EM390803
Fixed Terminal Blocks 6P EM3908 Series

Fixed Terminal Blocks 6P EM3908 Series

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 99AC0152 EM390803
Product Name Tb, Wire To Brd, 3Pos, 24-10Awg; Pitch Spacing Eaton Bussmann Fixed Terminal Blocks
North American 24 to 10 AWG 10 to ? AWG
Voltage Rating 300 volts 300 volts
Current Rating 25 amps 25 amps
Termination Options Spring Clamp; Spring Cage
Unlock Full Specs
to access all available technical data

Similar Products

100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175B-5-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details
Double-deck terminal block - Through terminal block - 2000-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers