Cooper Bussmann, Inc. Fixed Terminal Blocks EM390511

Description
Fixed Terminal Blocks 22P EM3905 Series
Datasheet
Description
Fixed Terminal Blocks 22P EM3905 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM390511 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM390511
Fixed Terminal Blocks EM390511
Fixed Terminal Blocks 22P EM3905 Series

Fixed Terminal Blocks 22P EM3905 Series

Buy Now Datasheet
Tb, Wire To Brd, 11Pos, 24-10Awg; Pitch Spacing Eaton Bussmann - 99AC0149 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 11Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
99AC0149
Tb, Wire To Brd, 11Pos, 24-10Awg; Pitch Spacing Eaton Bussmann 99AC0149
TB, WIRE TO BRD, 11POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:11Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V

TB, WIRE TO BRD, 11POS, 24-10AWG; Pitch Spacing:5mm; No. of Positions:11Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:25A; Rated Voltage:300V

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM390511 99AC0149
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 11Pos, 24-10Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Unlock Full Specs
to access all available technical data

Similar Products

Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Terminal Blocks - 29.205 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Screwless Terminal Blocks - MCQXXP001 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Termination Options Elevator
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details