Cooper Bussmann, Inc. Fixed Terminal Blocks EM367524

Description
Fixed Terminal Blocks 24P EM3675 Series
Datasheet
Description
Fixed Terminal Blocks 24P EM3675 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM367524 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM367524
Fixed Terminal Blocks EM367524
Fixed Terminal Blocks 24P EM3675 Series

Fixed Terminal Blocks 24P EM3675 Series

Buy Now Datasheet
Tb, Wire To Brd, 24Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 99AC0136 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 24Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
99AC0136
Tb, Wire To Brd, 24Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 99AC0136
TB, WIRE TO BRD, 24POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:24Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 24POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:24Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM367524 99AC0136
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 24Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 24
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.119 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Wire to Board - 2946-2059-301/998-403TR-ND - DigiKey
Specs
Mounting Options PCB
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 1
View Details
3 suppliers
Type 97.11 - PCB socket - 9711 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, EAC-1, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers