Cooper Bussmann, Inc. Fixed Terminal Blocks EM367521

Description
Fixed Terminal Blocks 21P EM3675 Series
Datasheet
Description
Fixed Terminal Blocks 21P EM3675 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - EM367521 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
EM367521
Fixed Terminal Blocks EM367521
Fixed Terminal Blocks 21P EM3675 Series

Fixed Terminal Blocks 21P EM3675 Series

Buy Now Datasheet
Tb, Wire To Brd, 21Pos, 26-14Awg; Pitch Spacing Eaton Bussmann - 99AC0133 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 21Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
99AC0133
Tb, Wire To Brd, 21Pos, 26-14Awg; Pitch Spacing Eaton Bussmann 99AC0133
TB, WIRE TO BRD, 21POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:21Position s; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

TB, WIRE TO BRD, 21POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:21Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number EM367521 99AC0133
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 21Pos, 26-14Awg; Pitch Spacing Eaton Bussmann
Mounting Options PCB
Termination Options Spring Clamp; Spring Cage
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 21
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Fixed Terminal Blocks - 30.255/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Approvals VDE Component Mark; RoHS Compliant
View Details
Pluggable Terminal Blocks - CIMXX0A3 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Stackable
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details