Fixed Terminal Blocks 13P EM3665 Series
TB, WIRE TO BRD, 13POS, 26-14AWG; Pitch Spacing:5mm; No. of Positions:13Position
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | EM366513 | 99AC0110 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Brd, 13Pos, 26-14Awg; Pitch Spacing Eaton Bussmann |
| Mounting Options | PCB | |
| Termination Options | Spring Clamp; Spring Cage | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 13 |